DS/ISO/TS 13471-2

Acoustics – Temperature influence on tyre/road noise measurement – Part 2: Correction for temperature when testing with the pass-by methods

active, Most Current
Organization: DS
Publication Date: 7 September 2022
Status: active
Page Count: 28
ICS Code (Noise emitted by means of transport): 17.140.30
ICS Code (Road vehicles in general): 43.020
scope:

This document specifies correction procedures for the effect of temperature on vehicle noise emission, as influenced by the tyre/road noise contribution. Temperatures considered are road and ambient air temperatures. The noise emission for which this document is applicable is measured by means of ISO 11819-1, or similar methods such as the American methods SIP and CTIM specified in References [3][4]. It is also applicable to other pass-by measurements conducted without acceleration, such as when testing tyres and vehicles on test tracks with ISO 10844[1] reference surfaces; however, given that tyre/road noise is dominant. Measurement results obtained at a certain temperature, which may vary over a wide range, are normalized to a designated reference temperature (20 °C) using a correction procedure specified in this document.

Document History

DS/ISO/TS 13471-2
September 7, 2022
Acoustics – Temperature influence on tyre/road noise measurement – Part 2: Correction for temperature when testing with the pass-by methods
This document specifies correction procedures for the effect of temperature on vehicle noise emission, as influenced by the tyre/road noise contribution. Temperatures considered are road and ambient...
Advertisement