DSF/PREN ISO 24807

Recreational diving services – Requirements for rebreather diver training – Decompression diving to 100 m (ISO/DIS 24807:2022)

pending, Most Current
Organization: DS
Status: pending
Page Count: 32
ICS Code (Management of human resources): 03.100.30
ICS Code (Services for consumers): 03.080.30
ICS Code (Other standards relating to leisure and tourism): 03.200.99
scope:

This document specifies requirements for rebreather diver training programmes which provide the competencies required to perform dives to 100 m with a rebreather requiring mandatory decompression stops using a breathing mixture containing helium. This document specifies evaluation criteria for these competencies. This document specifies the requirements under which training is provided, in addition to the general requirements for recreational diving service provision in accordance with ISO 24803.

Document History

DSF/PREN ISO 24807
Recreational diving services – Requirements for rebreather diver training – Decompression diving to 100 m (ISO/DIS 24807:2022)
This document specifies requirements for rebreather diver training programmes which provide the competencies required to perform dives to 100 m with a rebreather requiring mandatory decompression...
Advertisement