DSF/ISO/IEC 80079-49 ED1

Flame arresters – Performance requirements, test methods and limits for use

inactive
Organization: DS
Status: inactive
Page Count: 66

Document History

Flame arresters – Performance requirements, test methods and limits for use
ISO/IEC 80079-49:2023 (E) specifies the requirements for flame arresters that prevent flame transmission when explosive gas-air or vapour-air mixtures are present. It establishes uniform principles...
DSF/ISO/IEC 80079-49 ED1
Flame arresters – Performance requirements, test methods and limits for use
A description is not available for this item.
Advertisement