DS/EN ISO 21606

Dentistry – Elastomeric auxiliaries for use in orthodontics (ISO 21606:2022)

active, Most Current
Organization: DS
Publication Date: 7 September 2022
Status: active
Page Count: 22
ICS Code (Dental materials): 11.060.10
scope:

This document specifies the requirements and their test methods applicable to all elastomeric auxiliaries used for orthodontics both inside and outside the mouth, in conjunction with fixed and removable appliances.

Document History

DS/EN ISO 21606
September 7, 2022
Dentistry – Elastomeric auxiliaries for use in orthodontics (ISO 21606:2022)
This document specifies the requirements and their test methods applicable to all elastomeric auxiliaries used for orthodontics both inside and outside the mouth, in conjunction with fixed and...
June 8, 2007
Dentistry – Elastomeric auxiliaries for use in orthodontics
This International Standard is applicable to all elastomeric auxiliaries including orthodontic elastics, elastomeric bands, chains, links, thread and ligatures used for orthodontics both inside and...
Dentistry – Elastomeric auxiliaries for use in orthodontics
This International Standard is applicable to all elastomeric auxiliaries including orthodontic elastics, elastomeric bands, chains, links, thread and ligatures used for orthodontics both inside and...
Dentistry – Elastomeric auxiliaries for use in orthodontics (ISO/DIS 21606:2021)
A description is not available for this item.
Advertisement