AWWA - C200

Steel Water Pipe 6 Inches and Larger

inactive
Organization: AWWA
Publication Date: 26 January 1975
Status: inactive
Page Count: 24

Document History

January 14, 2017
Steel Water Pipe, 6 In. (150 mm) and Larger
This standard describes electrically butt-joint-welded straight-seam or spiralseam pipe and seamless pipe, 6 in. (150 mm)* in nominal diameter and larger, for the transmission and distribution of...
August 1, 2012
Errata to C200-12 Steel Water Pipe, 6 in. (150 mm) and Larger
A description is not available for this item.
June 10, 2012
Steel Water Pipe, 6 in. (150 mm) and Larger
This standard describes electrically butt-welded straight-seam or spiral-seam pipe and seamless pipe, 6 in. (150 mm)* in nominal diameter and larger, for the transmission and distribution of water or...
June 12, 2005
Steel Water Pipe - 6 in. (150 mm) and Larger
This standard describes electrically butt-welded straight-seam or spiral-seam pipe and seamless pipe, 6 in. (150 mm)* in nominal diameter and larger, for the transmission and distribution of water or...
February 2, 1997
Steel Water Pipe - 6 in. (150 mm) and Larger
This standard covers electrically butt-welded straight-seam or spiral-seam pipe and seamless pipe 6 in. (150 mm) in nominal diameter and larger for the transmission and distribution of water or for...
January 1, 1991
Steel Water Pipe - 6 in. (150 mm) and Larger
A description is not available for this item.
June 22, 1986
Steel Water Pipe 6 In. and Larger
A description is not available for this item.
January 28, 1980
Steel Water Pipe 6 Inches and Larger
A description is not available for this item.
C200
January 26, 1975
Steel Water Pipe 6 Inches and Larger
A description is not available for this item.
Advertisement