NEN-EN 16839

Railway applications - Rolling stock - Head stock layout

active, Most Current
Organization: NEN
Publication Date: 1 September 2022
Status: active
Page Count: 58
ICS Code (Materials and components for railway engineering): 45.040
scope:

This document is applicable to vehicles equipped with buffers and screw coupling systems.

In order to allow operation and coupling of trainsets or vehicles, this document specifies the defined free space for the shunter called the "Berne rectangle" and the necessary free space for the installation of the rescue coupler.

This document specifies the location, fixing, and free spaces on the headstock of:

- buffers;

- screw coupling systems;

- end cocks;

- pneumatic half couplings;

- connections for electric cables.

It also specifies the calculation of the width of the buffer heads.

Unless otherwise displayed, all dimensions given in this document are nominal values.

Document History

NEN-EN 16839
September 1, 2022
Railway applications - Rolling stock - Head stock layout
This document is applicable to vehicles equipped with buffers and screw coupling systems. In order to allow operation and coupling of trainsets or vehicles, this document specifies the defined free...
October 1, 2020
Railway applications - Rolling stock - Head stock layout
This document is valid for rail vehicles equipped with buffers and screw coupling systems. In order to allow operation and coupling of trainsets or vehicles, this document specifies the defined free...
October 1, 2017
Railway applications - Rolling stock - Head stock layout
NEN-EN 16839 is valid for vehicles equipped with buffers and screw coupling systems. In order to allow operation and coupling of trainsets or vehicles, this European Standard specifies the defined...
March 1, 2015
Railway applications - Rolling stock - Head stock layout
This European Standard defines the layout of the devices installed on the headstock of vehicles equipped with buffers and screw coupler in order to allow operation and coupling of trainsets or...

References

Advertisement