NEN-EN 17673

Protective clothing - Protection against heat and flame - Requirements and test methods for garments with integrated smart textiles and non textile elements

inactive
Organization: NEN
Publication Date: 1 July 2021
Status: inactive
Page Count: 34
ICS Code (Protective clothing): 13.340.10
ICS Code (Smart textiles): 59.080.80
scope:

This document applies to garments and assembly of garments providing protection against heat and flame, with integrated smart textiles and non-textile elements for enhanced health, safety and survival capabilities.

This document does not concern validating claims that the integrated smart textile and non-textile elements substitute directly any protection provided by the garment from a heat and flame perspective.

The integrated smart textiles and non-textile elements could include not only the parts integrated into the protective garment but also connections to transmit the data generated or exchange data with external devices. It is not within the scope of this document to evaluate either the data storage or transmission (including connectivity) to the external devices, nor the external devices. This document evaluates only the smart textiles and non-textile elements integrated into the garment.

This document supplements the requirements of EN ISO 11612 and EN ISO 13688 and does not replace any of the requirements cited in those documents.

This document sets additional testing and performance requirements linked specifically to the garments and assembly of garments providing protection against heat and flame, with integrated smart textiles and non-textile elements for enhanced health, safety and survival capabilities. These additional requirements will depend on the functionality of the smart textile or non-textile element and its needed efficacy during heat and flame hazards and risks from an electrical/electronic safety perspective in these situations.

Document History

September 1, 2022
Protective clothing - Protection against heat and flame - Requirements and test methods for garments with integrated smart textiles and non textile elements
This document applies to garments and assembly of garments providing protection against heat and flame, with integrated smart textiles and non-textile elements for enhanced health, safety and...
NEN-EN 17673
July 1, 2021
Protective clothing - Protection against heat and flame - Requirements and test methods for garments with integrated smart textiles and non textile elements
This document applies to garments and assembly of garments providing protection against heat and flame, with integrated smart textiles and non-textile elements for enhanced health, safety and...

References

Advertisement