CEN - EN ISO 16890-2

Air filters for general ventilation - Part 2: Measurement of fractional efficiency and air flow resistance

active, Most Current
Organization: CEN
Publication Date: 1 August 2022
Status: active
Page Count: 76
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This document specifies the aerosol production, the test equipment and the test methods used for measuring fractional efficiency and air flow resistance of air filters for general ventilation.

It is intended to be used in conjunction with ISO 16890-1, ISO 16890-3 and ISO 16890-4.

The test method described in this document is applicable for air flow rates between 0,25 m3/s (900 m3/h, 530 ft3/min) and 1,5 m3/s (5 400 m3/h, 3 178 ft3/min), referring to a test rig with a nominal face area of 610 mm × 610 mm (24.0 inches × 24.0 inches).

This document refers to particulate air filter elements for general ventilation having an ePM1 efficiency less than or equal to 99 % and an ePM10 efficiency greater than 20 % when tested as per the procedures defined within the ISO 16890 series.

NOTE The lower limit for this test procedure is set at a minimum ePM10 efficiency of 20 % since it is very difficult for a test filter element below this level to meet the statistical validity requirements of this procedure.

This document is not applicable to filter elements used in portable room-air cleaners.

Document History

EN ISO 16890-2
August 1, 2022
Air filters for general ventilation - Part 2: Measurement of fractional efficiency and air flow resistance
This document specifies the aerosol production, the test equipment and the test methods used for measuring fractional efficiency and air flow resistance of air filters for general ventilation. It is...
December 1, 2016
Air filters for general ventilation - Part 2: Measurement of fractional efficiency and air flow resistance
This part of ISO 16890 specifies the aerosol production, the test equipment and the test methods used for measuring fractional efficiency and air flow resistance of air filters for general...

References

Advertisement