IEEE - 287.1
Standard for Precision Coaxial Connectors at RF, Microwave, and Millimeter-Wave Frequencies— Part 1: General Requirements, Definitions, and Detailed Specifications
| Organization: | IEEE |
| Publication Date: | 8 December 2021 |
| Status: | active |
| Page Count: | 136 |
scope:
The scope of this standard is to specify coaxial connectors for precision electrical measurements for use at radio frequency (RF), microwave, and millimeter-wave frequencies. Current state-of-the-art coaxial connectors are covered by the standard.
Purpose
The purpose of this standard is to present minimum performance requirements for those precision connectors used at RF, microwave, and millimeter-wave frequencies. It introduces the performance requirements needed to standardize precision hermaphroditic and pin and socket type connectors and displays specification values from individual connector types in a connector summary table. This standard embodies the general requirements and definitions for all connector types covered by the standard, and for ease of use, separates the "detail specifications" information for each connector type for standardization into separate annexes. The previous version of this standard included 14 mm, 7 mm, Type-N (50 Ω), 3.5 mm, 2.92 mm, 2.4 mm, 1.85 mm, and 1 mm connector sizes; the following connector sizes are being added to this version of the standard: 7-16, 4.3-10, Type-N (75 Ω), 1.35 mm, and 0.8 mm.
Document History