NEN-EN 14420-4
Hose fittings with clamp units - Part 4: Flange connections
| Organization: | NEN |
| Publication Date: | 1 September 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This document specifies requirements for hose tails according to EN 14420-2, with flanges of mating dimensions PN 10/PN 16/PN 25/PN 40 (according to nominal size and pressure stage) according to EN 1092-1, on hose fittings with clamp units according to EN 14420-3.
Maximum working pressure is 25 bar1; maximum working temperature is 65 °C.
Additionally, flanges are also usable according to EN 14422.
1 1 bar = 0,1 MPa.
Document History