CEN - PREN 17149-2

Railway applications - Strength assessment of railway vehicle structures - Part 2: Static strength assessment

pending, Most Current
Organization: CEN
Publication Date: 1 September 2022
Status: pending
Page Count: 28
ICS Code (Railway rolling stock in general): 45.060.01
scope:

This document specifies a procedure for static strength assessment of rail vehicle structures.

It is part of a series of standards that specifies procedures for strength assessments of structures of rail vehicles that are manufactured, operated and maintained according to standards valid for railway applications.

This document is applicable for exceptional load cases and ultimate load cases.

The assessment procedure of the series is restricted to ferrous materials and aluminium.

This document series does not define design load cases.

This document series is not applicable for corrosive conditions or elevated temperature operation in the creep range.

This series of standards is applicable to all kinds of rail vehicles. However, it does not define in which cases or for which kinds of rail vehicles a static strength assessment is to be applied.

Document History

PREN 17149-2
September 1, 2022
Railway applications - Strength assessment of railway vehicle structures - Part 2: Static strength assessment
This document specifies a procedure for static strength assessment of rail vehicle structures. It is part of a series of standards that specifies procedures for strength assessments of structures of...

References

Advertisement