ISO - TS 13471-2
Acoustics — Temperature influence on tyre/road noise measurement — Part 2: Correction for temperature when testing with the pass-by methods
| Organization: | ISO |
| Publication Date: | 1 August 2022 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Noise emitted by means of transport): | 17.140.30 |
| ICS Code (Road vehicles in general): | 43.020 |
scope:
This document specifies correction procedures for the effect of temperature on vehicle noise emission, as influenced by the tyre/road noise contribution. Temperatures considered are road and ambient air temperatures.
The noise emission for which this document is applicable is measured by means of ISO 11819-1, or similar methods such as the American methods SIP and CTIM specified in References [3][4]. It is also applicable to other pass-by measurements conducted without acceleration, such as when testing tyres and vehicles on test tracks with ISO 10844[1] reference surfaces; however, given that tyre/road noise is dominant.
Measurement results obtained at a certain temperature, which may vary over a wide range, are normalized to a designated reference temperature (20 °C) using a correction procedure specified in this document.
Document History