ANSI - INCITS/ISO/IEC 14496-11
Information Technology - Coding of Audiovisual Objects - Part 11: Scene Description and Application Engine
| Organization: | ANSI |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 560 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 14496 specifies:
the coded representation of the spatio-temporal positioning of audio-visual objects as well as their behavior in response to interaction (scene description);
the Extensible MPEG-4 Textual (XMT) format, a textual representation of the multimedia content described in ISO/IEC 14496 using the Extensible Markup Language (XML); and
a system level description of an application engine (format, delivery, lifecycle, and behavior of downloadable Java byte code applications).
Document History