ISO - 10101-3
Natural gas — Determination of water by the Karl Fischer method — Part 3: Coulometric procedure
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 August 2022 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Natural gas): | 75.060 |
scope:
This document specifies a coulometric procedure for the determination of water content by the Karl Fischer method. The method is applicable to natural gas and other gases which do not react with Karl Fischer (KF) reagents.
It applies to water concentrations between 5 mg/m3 and 5 000 mg/m3. Volumes are expressed at temperature of 273,15 K (0 °C) and a pressure of 101,325 kPa (1 atm).
Document History
10101-3
August 1, 2022
Natural gas — Determination of water by the Karl Fischer method — Part 3: Coulometric procedure
This document specifies a coulometric procedure for the determination of water content by the Karl Fischer method. The method is applicable to natural gas and other gases which do not react with Karl...
October 1, 1993
Natural Gas - Determination of Water by the Karl Fischer Method - Part 3: Coulometric Procedure
A description is not available for this item.