IEC - 63171-5

Connectors for electrical and electronic equipment – Part 5: Detail specification for 2-way M8 and M12 circular connectors, shielded or unshielded, free and fixed – Mechanical mating information, pin assignment and additional requirements for Type 5

active, Most Current
Organization: IEC
Publication Date: 1 September 2022
Status: active
Page Count: 70
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 63171 describes 2-way shielded or unshielded circular connectors with IP65/IP67 M8 or M12 locking, typically used for balanced single-pair data transmission with frequencies up to 600 MHz and with current-carrying capacity up to 4 A, for use in areas with harsh environmental conditions.

These connectors consist of fixed and free connectors, either rewirable or non-rewirable. Male connectors have square cross-section contacts.

M12 describes the dimensions of the styles and thread of the screw-locking mechanism according to IEC 61076-2-101 of this size of circular connectors. M8 describes the dimensions of the styles and thread of the screw-locking mechanism according to IEC 61076-2-104.

Use of alternative locking mechanisms according to IEC 61076-2-010 (push-pull locking) or IEC 61076-2-011 (bayonet locking) is possible, within the corresponding size.

The coding provided by this document prevents the mating of accordingly coded male or female connectors to other similarly sized interfaces covered by this or other documents.

This document covers Type 5 connectors. Each part of this series has the associated type number equal to the number of the part in the series. All connectors in the IEC 63171 series are deemed to provide the same functions as defined in IEC 63171:2021, using different mechanical interfaces.

These Type 5 connectors are interoperable with Type 2 connectors according to IEC 63171-2, except the locking and sealing system provided by the outer shell.

The shielded and unshielded connectors are interoperable for their internal transmission performance and can be exchanged. The shielded version has improved EMC and coupling properties.

Document History

63171-5
September 1, 2022
Connectors for electrical and electronic equipment – Part 5: Detail specification for 2-way M8 and M12 circular connectors, shielded or unshielded, free and fixed – Mechanical mating information, pin assignment and additional requirements for Type 5
This part of IEC 63171 describes 2-way shielded or unshielded circular connectors with IP65/IP67 M8 or M12 locking, typically used for balanced single-pair data transmission with frequencies up to...

References

Advertisement