NEN-EN-IEC 61753-051-02
Fibre optic interconnecting devices and passive components - Performance standard - Part 051- 02: Plug-receptacle style single-mode fibre fixed optical attenuators for category C - Controlled environments
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2022 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which plug-receptacle style single-mode fibre fixed optical attenuators need to satisfy in order to be categorized as meeting the requirements of category C - Controlled environments, as defined in IEC 61753-1:2018, Annex A.
Document History
NEN-EN-IEC 61753-051-02
September 1, 2022
Fibre optic interconnecting devices and passive components - Performance standard - Part 051- 02: Plug-receptacle style single-mode fibre fixed optical attenuators for category C - Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which plug-receptacle style single-mode fibre fixed optical attenuators need to satisfy in order...