DSF/PREN ISO 13266

Thermoplastics piping systems for non-pressure underground drainage and sewerage – Thermoplastics shafts or risers for inspection chambers and manholes – Determination of resistance against surface and traffic loading (ISO 13266:2022)

inactive
Organization: DS
Status: inactive
Page Count: 14
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This document specifies a method of testing the resistance of the upper assembly of inspection chambers and manhole components against surface and traffic loading. It is not applicable to requirements for testing the cover and frame. Those requirements are specified in EN 124-1 or other standards, depending on the material. NOTE    Upper assembly components normally include shafts or risers, cones, telescopic adapters and near surface components.

Document History

January 16, 2023
Thermoplastics piping systems for non-pressure underground drainage and sewerage – Thermoplastics shafts or risers for inspection chambers and manholes – Determination of resistance against surface and traffic loading (ISO 13266:2022)
This document specifies a method of testing the resistance of the upper assembly of inspection chambers and manhole components against surface and traffic loading. It is not applicable to...
DSF/PREN ISO 13266
Thermoplastics piping systems for non-pressure underground drainage and sewerage – Thermoplastics shafts or risers for inspection chambers and manholes – Determination of resistance against surface and traffic loading (ISO 13266:2022)
This document specifies a method of testing the resistance of the upper assembly of inspection chambers and manhole components against surface and traffic loading. It is not applicable to...
Advertisement