DSF/ETSI EN 304 220-2 V1.1.0 (2022-09)
Wideband data transmission SRD operating in the frequency range 25 MHz to 1 000 MHz; Harmonised Standard for access to radio spectrum; Part 2: Wideband data transmission devices: terminal node operating in designated bands
| Organization: | DS |
| Status: | pending |
| Page Count: | 78 |
scope:
The present document specifies technical characteristics and test methods to be used in the conformance assessment of wideband data transmission Short Range Device (SRD) terminal node equipment in the frequency range 25 MHz to 1 GHz. The wideband data transmission device category covers radio devices that use wideband modulation techniques to access the spectrum. The present document specifies technical characteristics and methods of measurements for equipment operated in the following designated frequency bands given in Table 1-1: Table 1-1: Designated frequency bands SRD frequency bands 863 MHz to 868 MHz According to band no 84 of Commission Implementing Decision (EU) 2022/180 [i.7] and Annex 3 band a1 of CEPT/ERC/REC 70 03 [i.2]. 915,8 MHz to 919,4 MHz According to band a2 of Annex 3 of CEPT/ERC/REC 70 03 [i.2]. 917,4 MHz to 919,4 MHz According to band no 2 of Commission Implementing Decision (EU) 2022/172 [i.8]. In the designated bands the following types of equipment are defined: Type 1: Wideband Data Transmission Terminal Node (TN) in data networks in 863,0 MHz to 868,0 MHz. Type 2: Wideband Data Transmission Terminal Node (TN) in data network in 915,8 MHz to 919,4 MHz and in 917,4 MHz to 919,4 MHz: 1) Type 2a: Nomadic Terminal Node (TN) of Type 2 or Mobile Terminal Node (TN) of Type 2. These radio equipment types are capable of operating in all or part of the relevant frequency bands given in Table 1-1. NOTE 1: The availability of the frequency bands for type 2 equipment in the European Union and CEPT countries can be obtained from EFIS (https://efis.cept.o
Document History