JSA - JIS C 3663-4
Rubber insulated cables — Rated voltages up to and including 450/750 V — Part 4: Cords and flexible cables
| Organization: | JSA |
| Publication Date: | 22 March 2021 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Cables): | 29.060.20 |
scope:
This Standard details the particular specifications for rubber insulated and braided cords, for rubber insulated and rubber sheathed cords and flexible cables and for rubber insulated polychloroprene or other equivalent synthetic elastomer sheathed cords and flexible cables of rated voltages up to and including 450/750 V.
This Standard applies to cords and cables conforming to the applicable requirements of JIS C 3663-1.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 60245-4 : 2011 Rubber insulated cables - Rated voltages up to and including 450/750 V - Part 4 : Cords and flexible cables (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History