JSA - JIS C 62133-1
Safety requirements for portable sealed secondary cells, and for batteries made from them, for use in portable applications — Part 1: Nickel systems
| Organization: | JSA |
| Publication Date: | 21 December 2020 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Alkaline secondary cells and batteries): | 29.220.30 |
scope:
This Standard specifies requirements and tests for the safe operation of portable sealed secondary cells and batteries of nickel cadmium batteries and nickel-metal hydride batteries, under intended use and reasonably foreseeable misuse.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
IEC 62133-1 : 2017 Secondary cells and batteries containing alkaline or other non-acid electrolytes - Safety requirements for portable sealed secondary cells, and for batteries made from them, for use in portable applications - Part 1 : Nickel systems (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History