IEC - 61196-4

Coaxial communication cables – Part 4: Sectional specification for radiating cables

active, Most Current
Organization: IEC
Publication Date: 1 September 2022
Status: active
Page Count: 52
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This part of IEC 61196 applies to radiating coaxial communication cables, and specifies the terms and definitions, material and construction, IEC type designation, standard rating and characteristics, identification, marking and labelling, requirements of finished cables, quality assessment, delivery and storage, etc. Radiating coaxial communication cables are widely used in wireless communication systems for long, narrow, semi-enclosed and indoor environments, such as high-speed railways, subways, tunnels, and indoor environments.

Document History

61196-4
September 1, 2022
Coaxial communication cables – Part 4: Sectional specification for radiating cables
This part of IEC 61196 applies to radiating coaxial communication cables, and specifies the terms and definitions, material and construction, IEC type designation, standard rating and...
September 1, 2015
Coaxial communication cables – Part 4: Sectional specification for radiating cables
This part of IEC 61196 applies to radiating coaxial communication cables. These cables are intended for use in wireless communication systems, such as tunnels, railways, highways, subways, elevators...
January 1, 2004
Coaxial communication cables Part 4: Sectional specification for radiating cables
A description is not available for this item.
January 1, 1995
Radio-Frequency Cables - Part 4: Sectional Specification for Radiating Cables First Edition
A description is not available for this item.

References

Advertisement