CEN - EN ISO 12312-1

Eye and face protection - Sunglasses and related eyewear - Part 1: Sunglasses for general use

active, Most Current
Organization: CEN
Publication Date: 1 July 2022
Status: active
Page Count: 44
ICS Code (Head protective equipment): 13.340.20
scope:

This document is applicable to all afocal (plano power) sunglasses and clip-ons for general use, including road use and driving, intended for protection against solar radiation.

Information on the use of sunglass filters is given in Annex A. Requirements for unmounted filters used as replacement or alternative filters are given in Annex C.

This document is not applicable to:

a) eyewear for protection against radiation from artificial light sources;

b) eye protectors intended for specific sports (e.g. ski goggles or other types - see ISO 18527 (all parts));

c) sunglasses that have been medically prescribed for attenuating solar radiation;

d) products intended for direct observation of the sun, such as for viewing a partial or annular solar eclipse, for which ISO 12312-2 applies;

e) products intended for occupational eye protection - see, for example, ISO 16321 (all parts).

Document History

EN ISO 12312-1
July 1, 2022
Eye and face protection - Sunglasses and related eyewear - Part 1: Sunglasses for general use
This document is applicable to all afocal (plano power) sunglasses and clip-ons for general use, including road use and driving, intended for protection against solar radiation. Information on the...
August 1, 2013
Eye and face protection - Sunglasses and related eyewear - Part 1: Sunglasses for general use
This part of ISO 12312 is applicable to all afore] (piano power) sunglasses and clip-ons for general use, including road use and driving, intended for protection against solar radiation. Information...
August 1, 2013
Eye and face protection - Sunglasses and related eyewear - Part 1: Sunglasses for general use
This part if ISO 12312 is applicable to all afocal (Plano power) sunglasses and clip-ons for general use, including road use and driving, intended for protection against solar radiation. Information...

References

Advertisement