ANSI - INCITS/ISO/IEC 14496-12

Information Technology - Coding of Audiovisual Objects - Part 12: ISO Base Media File Format

inactive
Organization: ANSI
Publication Date: 1 January 2015
Status: inactive
Page Count: 250
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 14496 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing, structure, and media information for timed sequences of media data, such as audio‐visual presentations.

This part of ISO/IEC 14496 is applicable to MPEG‐4, but its technical content is identical to that of ISO/IEC 15444‐12, which is applicable to JPEG 2000.

Document History

January 1, 2022
Information technology - Coding of audio-visual objects - Part 12: ISO base media file format
This document specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing, structure, and...
INCITS/ISO/IEC 14496-12
January 1, 2015
Information Technology - Coding of Audiovisual Objects - Part 12: ISO Base Media File Format
This part of ISO/IEC 14496 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing,...

References

Advertisement