ANSI - INCITS/ISO/IEC 14496-13

Information Technology - Coding of Audiovisual Objects - Part 13: Intellectual Property Management and Protection (IPMP) Extensions

active, Most Current
Organization: ANSI
Publication Date: 1 January 2004
Status: active
Page Count: 70
ICS Code (Information coding): 35.040
scope:

This International Standard specifies :

• The definition, as well as Extension tags, syntax and semantics for an IPMP_Data_BaseClass to support the following functionalities.

• Mutual Authentication for IPMP tool to IPMP tool as well as IPMP tool to Terminal communication.

• The requesting by IPMP tools of the connection/disconnection to requested IPMP tools.

• The notification to IPMP tools of the connection/disconnection of IPMP tools.

• Common IPMP processing.

• IPMP tool to/from User interaction.

• Syntax and semantics for the carriage of IPMP tools in the bit stream.

• Syntax and semantics for IPMP information carriage to and from IPMP tools.

• Syntax and semantics for the requesting and transfer of content and IPMP Tools between Terminals as well as extension tags, syntax and semantics to the IPMP_Data_BaseClass ISO/IEC 14496-1 used therein.

• XML syntax and semantics for the description of the environment in which and MPEG-4 Terminal/application is operating.

• A list of registration authorities required for the support of the amended specifications found herein.

Document History

INCITS/ISO/IEC 14496-13
January 1, 2004
Information Technology - Coding of Audiovisual Objects - Part 13: Intellectual Property Management and Protection (IPMP) Extensions
This International Standard specifies : • The definition, as well as Extension tags, syntax and semantics for an IPMP_Data_BaseClass to support the following functionalities. • Mutual...
Advertisement