ANSI - INCITS/ISO/IEC 15896
Information technology - Data interchange on 12,7 mm 208-track magnetic tape cartridges - DLT 5 format
| Organization: | ANSI |
| Publication Date: | 1 January 1999 |
| Status: | active |
| Page Count: | 64 |
scope:
This International Standard specifies the physical and magnetic characteristics of a 12,7 mm wide, 208-track magnetic tape cartridge, to enable physical interchangeability of such cartridges between drives. It also specifies the quality of the recorded signals, a format - called Digital Linear Tape 5 (DLT 5) - and a recording method, thereby allowing data interchange between drives. Together with a labelling standard, for instance International Standard ISO 1001 for Magnetic Tape Labelling, it allows full data interchange by means of such magnetic tape cartridges.
Document History