ACI - CODE-355.2

Post-Installed Mechanical Anchors in Concrete—Qualification Requirements and Commentary

active, Most Current
Organization: ACI
Publication Date: 1 September 2022
Status: active
Page Count: 102
scope:

ACI CODE-355.2 prescribes testing and evaluation requirements for post-installed mechanical anchors intended for use in concrete designed under the provisions of ACI 318. Criteria are prescribed to determine whether anchors are acceptable for use in uncracked concrete only, or in cracked as well as uncracked concrete. Criteria are prescribed to determine the performance category for each anchor. The anchor performance categories are used by ACI 318 to assign capacity reduction factors and other design parameters.

Document History

CODE-355.2
September 1, 2022
Post-Installed Mechanical Anchors in Concrete—Qualification Requirements and Commentary
ACI CODE-355.2 prescribes testing and evaluation requirements for post-installed mechanical anchors intended for use in concrete designed under the provisions of ACI 318. Criteria are prescribed to...
June 1, 2019
Qualification of Post-Installed Mechanical Anchors in Concrete and Commentary
ACI 355.2 prescribes testing and evaluation requirements for post-installed mechanical anchors intended for use in concrete designed under the provisions of ACI 318. Criteria are prescribed to...
June 1, 2007
Qualification of Post-Installed Mechanical Anchors in Concrete and Commentary
ACI 355.2 prescribes testing and evaluation requirements for post-installed mechanical anchors intended for use in concrete designed under the provisions of ACI 318. Criteria are prescribed to...
October 27, 2004
Qualification of Post-Installed Mechanical Anchors in Concrete
ACI 355.2 prescribes testing and evaluation requirements for post-installed mechanical anchors intended for use in concrete designed under the provisions of ACI 318. Criteria are prescribed to...
January 1, 2001
Evaluating the Performance of Post-Installed Mechanical Anchors in Concrete (ACI 355.2-01) and Commentary (ACI 355.2R-01)
A description is not available for this item.
July 7, 2000
Evaluating the Performance of Post-Installed Mechanical Anchors in Concrete
A description is not available for this item.

References

Advertisement