DS/ISO 13297/AMD 1

Small craft – Electrical systems – Alternating and direct current installations – Amendment 1

active, Most Current
Organization: DS
Publication Date: 19 September 2022
Status: active
Page Count: 10
ICS Code (Small craft): 47.080
scope:

This document specifies the requirements for the design, construction and installation of the following types of DC and AC electrical systems, installed on small craft either individually or in combination: a) extra-low-voltage direct current (DC) electrical systems that operate at nominal potentials of 50 V DC or less; b) single-phase alternating current (AC) systems that operate at a nominal voltage not exceeding AC 250 V. This document does not cover the following: - electrical propulsion systems of direct current less than 1 500 V DC, single-phase alternating current up to 1 000 V AC, and three-phase alternating current up to 1 000 V AC, which are addressed by ISO 16315; - any conductor that is part of an outboard engine assembly and that does not extend beyond the outboard engine manufacturers supplied cowling; - three-phase AC installations that operate at a nominal voltage not exceeding 500 V AC, which are addressed by IEC 60092-507.

Document History

DS/ISO 13297/AMD 1
September 19, 2022
Small craft – Electrical systems – Alternating and direct current installations – Amendment 1
This document specifies the requirements for the design, construction and installation of the following types of DC and AC electrical systems, installed on small craft either individually or in...
December 21, 2020
Small craft – Electrical systems – Alternating and direct current installations
This document specifies the requirements for the design, construction and installation of the following types of DC and AC electrical systems, installed on small craft either individually or in...
Small craft – Electrical systems – Alternating and direct current installations – Amendment 1
This document specifies the requirements for the design, construction and installation of the following types of DC and AC electrical systems, installed on small craft either individually or in...
Advertisement