DSF/PREN 50470-4

Electricity metering equipment – Part 4: Particular requirements – Static meters for DC active energy (class indexes A, B, C)

inactive
Organization: DS
Status: inactive
Page Count: 31
ICS Code (Electricity supply systems): 91.140.50
scope:

This document applies only to static watt-hour meters of accuracy classes A, B and C for the measurement of direct current electrical active energy in DC systems and it applies to their type tests. NOTE 1 - For general requirements, such as construction, EMC, safety, dependability etc., see the relevant EN 62052 series or EN 62059 series. This document applies to electricity metering equipment designed to: - measure and control electrical energy on DC electrical networks with voltages up to 1 500 V; NOTE 2 - Meters for unearthed DC supplies and meters for three-wire DC networks are within the scope of this document. - form a complete meter including the legally relevant display of measured values; NOTE 3 - Modular meters as described in WELMEC guide 11.7 are included. - operate with integrated or detached legally relevant displays; - optionally, provide additional functions other than those for measurement of electrical energy. They can be used for measuring DC electrical energy, amongst others, in the following application areas: - in EV (electrical vehicle) charging stations or in EV charging infrastructure (also called EVSE, electric vehicle supply equipment), if energy is measured on the DC side; - in solar PV (photovoltaic) systems where DC power generation is measured; - in low voltage DC networks for residential or commercial areas, if energy is measured on the DC side, including similar applications like information technology (IT) server farms or DC supply points for communication equipment; - in DC supply points for public transport networks (e.g., for trolleybuses); - in mobile applications on vehicles for e-road (electric road) systems. Meters designed for operation with external DC instrument transformers or transducers can be tested for compliance with this document only if such meters and their transformers or transducers are tested together and meet the requirements for directly connected meters. Requirements in this document and in EN I ...

Document History

August 29, 2023
Electricity metering equipment – Part 4: Particular requirements – Static meters for DC active energy (class indexes A, B and C)
This document applies only to static watt-hour meters of accuracy classes A, B and C for the measurement of direct current electrical active energy in DC systems and it applies to their type tests....
DSF/PREN 50470-4
Electricity metering equipment – Part 4: Particular requirements – Static meters for DC active energy (class indexes A, B, C)
This document applies only to static watt-hour meters of accuracy classes A, B and C for the measurement of direct current electrical active energy in DC systems and it applies to their type tests....
Electricity metering equipment – Part 4: Particular requirements – Static meters for DC active energy (class indexes A, B and C)
This document applies only to static watt-hour meters of accuracy classes A, B and C for the measurement of direct current electrical active energy in DC systems and it applies to their type tests....
Advertisement