DS/EN IEC 60384-19

Fixed capacitors for use in electronic equipment – Part 19: Sectional specification: Fixed metallized polyethylene terephthalate film dielectric surface mount DC capacitors

active, Most Current
Organization: DS
Publication Date: 21 September 2022
Status: active
Page Count: 46
ICS Code (Paper and plastics capacitors): 31.060.30
scope:

IEC 60384-19:2022 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyethylene-terephthalate dielectric for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted directly onto printed boards or onto substrates for hybrid circuits. These capacitors can have "self-healing properties" depending on conditions of use. They are primarily intended for applications where the AC component is small with respect to the rated voltage. This part of IEC 60384 specifies preferred ratings and characteristics, and selects from IEC 60384‑1:2021 the appropriate quality assessment procedures, tests and measuring methods, and gives general performance requirements for this type of capacitor. Test severities and requirements specified in detail specifications referring to this sectional specification are of an equal or higher performance level. Lower performance levels are not permitted. Capacitors for electromagnetic interference suppression are not included, but are covered by IEC 60384‑14. This edition includes the following significant technical changes with respect to the previous edition: ;lt;ol style="list-style-type:lower-alpha";gt; ;lt;li style="text-align:justify";gt;revision of all parts of the document based on the ISO/IEC Directives, Part 2:2021, and harmonization with other similar kinds of documents;;lt;/li;gt; ;lt;li style="text-align:justify";gt;the document structure has been organized to follow new sectional specification structure decided in TC 40;;lt;/li;gt; ;lt;li style="text-align:justify";gt;revised tables and Clause 5 to prevent duplications and contradictions;;lt;/li;gt; ;lt;li style="text-align:justify";gt;in Clause 5.2 (Mounting), 5.2.1, 5.2.2 and 5.2.3 have been added;;lt;/li;gt; ;lt;li style="text-align:justify";gt;in Clause 5.5 (Shear test), 5.5.1 and 5.5.2 have been added;;lt;/li;gt; ;lt;li style="text-align:justify";gt;in Clause 5.14 (Component solvent resistance), 5.14.1 and 5.14.2 have b ...

Document History

DS/EN IEC 60384-19
September 21, 2022
Fixed capacitors for use in electronic equipment – Part 19: Sectional specification: Fixed metallized polyethylene terephthalate film dielectric surface mount DC capacitors
IEC 60384-19:2022 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyethylene-terephthalate dielectric for use in electronic equipment. These...
Fixed capacitors for use in electronic equipment – Part 19: Sectional specification: Fixed metallized polyethylene terephthalate film dielectric surface mount DC capacitors
This part of IEC 60384 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyethylene-terephthalate dielectric for use in electronic equipment. These...
Fixed capacitors for use in electronic equipment – Part 19: Sectional specification: Fixed metallized polyethylene terephthalate film dielectric surface mount DC capacitors
This part of IEC 60384 is applicable to fixed surface mount capacitors for direct current, with metallized electrodes and polyethylene-terephthalate dielectric for use in electronic equipment. These...
Advertisement