DS/EN ISO 13736/A1
Determination of flash point – Abel closed-cup method – Amendment 1: Bias statement update (ISO 13736:2021/Amd 1:2022)
| Organization: | DS |
| Publication Date: | 22 September 2022 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This document specifies a method for the determination of the manual and automated closed cup flash point of combustible liquids having flash points between -30,0 °C to 75,0 °C . However, the precision given for this method is only valid for flash points in the range −8,5 °C to 75,0 °C. This document is not applicable to water-borne paints. NOTE 1 - Water borne paints can be tested using ISO 3679[2]. NOTE 2 - See 9.1 for the importance of this test in avoiding loss of volatile materials. NOTE 3 - Liquids containing halogenated compounds can give anomalous results. NOTE 4 - The thermometer specified for the manual apparatus limits the upper test temperature to 70,0 °C.
Document History