NEN-EN 50708-2-4
Power transformers - Additional European requirements - Part 2-4: Medium power transformer - Special tests
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2022 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This document describes the special test for Medium Power Transformers ≤ 3150kVA compliant with the EN 50708-2 series:
- for corrugated tank liquid immersed transformers;
- for the method of measurement of losses for one winding in Highest Voltage (HV) and 2 windings in Lowest Voltage (LV) for liquid immersed and dry type transformer.
Document History
September 1, 2022
Power transformers - Additional European requirements - Part 2-4: Medium power transformer - Special tests
This document describes the special tests for Medium Power Transformers ≤ 3150 kVA compliant with the EN 50708-2 series:
— for corrugated tank for liquid immersed transformers,
— for the method of...
NEN-EN 50708-2-4
August 1, 2022
Power transformers - Additional European requirements - Part 2-4: Medium power transformer - Special tests
This document describes the special test for Medium Power Transformers ≤ 3150kVA compliant with the EN 50708-2 series:
— for corrugated tank liquid immersed transformers;
— for the method of...