CEN - EN 13126-16
Building hardware - Hardware for windows and door height windows - Requirements and test methods - Part 16: Hardware for Lift and Slide windows
| Organization: | CEN |
| Publication Date: | 1 April 2019 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Building accessories): | 91.190 |
scope:
This document specifies requirements and test methods for durability, strength, security and function of hardware for Lift and Slide windows and door height windows in accordance with common application as shown in Figures C.1 and C.2 in informative Annex C, regardless of whether the hardware enables an additional tilt position.
NOTE 1 This document is also applicable to hardware systems, whereby the sash itself is not lifted but a gasket mechanism is moved.
NOTE 2 This document is also applicable to hardware systems, whereby the sash itself is not lifted but the sash is being moved parallel to the plane of the frame.
Document History