CEN - PREN 4604-007
Aerospace series - Cable, electrical, for signal transmission - Part 007: Cable, coaxial, 50 Ohms, 200 °C, type WN - Product standard
pending
| Organization: | CEN |
| Publication Date: | 1 September 2022 |
| Status: | pending |
| Page Count: | 15 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WN, for use in aircraft electrical systems at operating temperature between -55 °C and 200 °C and especially for high frequency up to 6 GHz.
The document encloses also a regular and reinforced cable version (code R) which is used for sensitive systems with controlled VSWR.
Document History
PREN 4604-007
September 1, 2022
Aerospace series - Cable, electrical, for signal transmission - Part 007: Cable, coaxial, 50 Ohms, 200 °C, type WN - Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WN, for use in aircraft electrical systems at operating temperature between -55 °C and 200 °C and especially for...
December 1, 2019
Aerospace series - Cable, electrical, for signal transmission - Part 007: Cable, coaxial, 50 ohms, 200 °C, type WN - Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WN, for use in aircraft electrical systems at operating temperature between - 55 °C and 200 °C and especially for...
October 1, 2007
Aerospace series - Cable, electrical, for signal transmission - Part 007: Cable, coaxial 50 Ω, 200 °C, type WN - Product standard
A description is not available for this item.