CENELEC - EN IEC 60475

Method of sampling insulating liquids

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2022
Status: active
Page Count: 36
ICS Code (Insulating oils): 29.040.10
scope:

This document is applicable to the sampling procedure used for insulating liquids in delivery containers and in electrical equipment such as power and instrument transformers, reactors, bushings, oil-filled cables, oil-filled tank-type capacitors, switchgear and load tap changers (LTCs).

This document applies to liquids the viscosity of which at the sampling temperature is less than 1 500 mm2/s (or cSt). It applies to mineral oils and non-mineral oils (such as synthetic esters, natural esters, vegetable oils or silicones).

Document History

EN IEC 60475
July 1, 2022
Method of sampling insulating liquids
This document is applicable to the sampling procedure used for insulating liquids in delivery containers and in electrical equipment such as power and instrument transformers, reactors, bushings,...
December 1, 2011
Method of sampling insulating liquids
This International Standard is applicable to the procedure to be used for insulating liquids in delivery containers and in electrical equipment such as power and instrument transformers, reactors,...

References

Advertisement