ANSI - INCITS/ISO/IEC 17346
Information Technology - Data Interchange On 90 Mm Optical Disk Cartridges - Capacity: 1,3 Gbytes Per Cartridge
| Organization: | ANSI |
| Publication Date: | 1 January 2005 |
| Status: | active |
| Page Count: | 124 |
scope:
This International Standard defines the characteristics of 90 mm Optical Disk Cartridges (ODC) with a capacity of 1,3 GB per cartridge. It specifies only Type R/W for 2 048-byte sectors of such cartridges.
Type R/W provides for data to be written, read and erased many times over the entire recording surface of the disk using the thermo-magnetic and magneto-optical effects. It is also referred to as "fully rewritable". This International Standard provides for 2 048-byte sectors only. All sectors on a disk are of the same size.
This International Standard specifies:
- the conditions for conformance testing and the Reference Drive;
- the environments in which the cartridges are to be operated and stored;
- the mechanical and physical characteristics of the cartridge, so as to provide mechanical interchange ability between data processing systems;
- the format of the information on the disk, both embossed and user-written; including the physical disposition of the tracks and sectors, the error correction codes, and the modulation method used;
- the characteristics of the embossed information on the disk;
- the magneto-optical characteristics of the disk, enabling processing systems to write data onto the disk;
- the minimum quality of user-written data on the disk, enabling data processing systems to read data from the disk.
This International Standard provides for interchange between optical disk drives. Together with a standard for volume and file structure, it provides for full data interchange between data processing systems.
Document History