NEN-EN 17641

Foodstuffs - Multimethod for the determination of aflatoxins, deoxynivalenol, fumonisins, ochratoxin A, T-2 toxin, HT-2 toxin and zearalenone by LC-MS/MS

active, Most Current
Organization: NEN
Publication Date: 1 September 2022
Status: active
Page Count: 52
ICS Code (General methods of tests and analysis for food products): 67.050
scope:

This document describes a method using isotopically labelled standards for the quantitative determination of aflatoxins B1, B2, G1, G2 and M1 (AFB1, AFB2, AFG1, AFG2 and AFM1), ochratoxin A (OTA), deoxynivalenol (DON), zearalenone (ZEN), T-2 and HT-2 toxins (T-2 and HT-2) and fumonisins B1 and B2 (FB1 and FB2) in foods by liquid chromatography (LC) coupled with tandem mass spectrometry (MS/MS).

A specific immunoaffinity column (IAC) clean-up is needed for aflatoxins (AFs) and OTA in food intended for infants and young children (e.g. infant cereals, milk-based powders), in spices, in dried fruits and in nuts.

The method has been validated through an intercollaborative study on different commodity groups: cereals and cereal-based products including food for infant and young children, nuts, spices, dried fruits and milk powder. The measuring range of each mycotoxin in these naturally contaminated and/or spiked food samples were:

- AFB1: 0,085 7 μg/kg - 11,4 μg/kg;

- AFB2: 0,079 2 μg/kg - 12,5 μg/kg;

- AFG1: 0,062 8 μg/kg - 20,9 μg/kg;

- AFG2: 0,052 0 μg/kg - 15,0 μg/kg;

- AFM1: 0,034 2 μg/kg - 0,110 μg/kg;

- OTA: 0,448 μg/kg - 17,2 μg/kg;

- DON: 45,2 μg/kg - 743 μg/kg;

- ZEN: 9,57 μg/kg - 131 μg/kg;

- T-2: 10,3 μg/kg - 57,9 μg/kg;

- HT-2: 9,50 μg/kg - 81,8 μg/kg;

- FB1: 31,1 μg/kg - 4 260 μg/kg;

- FB2: 44,2 μg/kg - 1 300 μg/kg.

The measuring ranges of the method for each mycotoxin/matrix combination are given in Table 8.

Document History

NEN-EN 17641
September 1, 2022
Foodstuffs - Multimethod for the determination of aflatoxins, deoxynivalenol, fumonisins, ochratoxin A, T-2 toxin, HT-2 toxin and zearalenone by LC-MS/MS
This document describes a method using isotopically labelled standards for the quantitative determination of aflatoxins B1, B2, G1, G2 and M1 (AFB1, AFB2, AFG1, AFG2 and AFM1), ochratoxin A (OTA),...
February 1, 2021
Foodstuffs - Multimethod for the determination of aflatoxins, deoxynivalenol, fumonisins, ochratoxin A, T-2 toxin, HT-2 toxin and zearalenone by LC-MS/MS
This document describes an isotope dilution method for the quantitative determination of aflatoxins B1, B2, G1, G2 and M1 (AFB1, AFB2, AFG1, AFG2 and AFM1), ochratoxin A (OTA), deoxynivalenol (DON),...

References

Advertisement