This Standard is concerned with the geometric irregularities of surfaces. It defines surface texture and its constituents: roughness, waviness, and lay. It also defines parameters for specifying...
INTRODUCTION This Standard establishes symbols, rules, definitions, requirements, defaults, and recommended practices for stating and interpreting dimensioning, tolerancing, and related requirements...
This specification establishes the requirements for copper-nickel-zinc and copper-nickel rod and bar for general application produced from Copper Alloy UNS Nos. C70600, C70620, C71500, C71520,...
This specification establishes the requirements for freecutting brass rod, bar, wire, and shapes of any specified cross section produced from Copper Alloy UNS Nos. C36000 or C36010 suitable for...
This specification covers the requirements for a selected series of standard Unified and Unified Miniature screw threads, classes 3A and 3B of FED-STD-H28/2 and FED-STD-H28/5 for general aerospace...