CEN - EN ISO 14405-2

Geometrical product specifications (GPS) - Dimensional tolerancing - Part 2: Dimensions other than linear sizes

inactive
Organization: CEN
Publication Date: 1 December 2011
Status: inactive
Page Count: 34
ICS Code (Limits and fits): 17.040.10
scope:

This part of ISO 14405 illustrates the use of geometrical tolerancing for dimensions that are not linear sizes to avoid the ambiguity that the use of ± tolerances on these dimensions causes. Both linear and angular dimensions, except size of features of size are covered.

Dimensional tolerancing can be indicated by ± tolerancing or geometrical tolerancing.

The ambiguity caused by using ± tolerances for dimensions other than linear sizes (for individual tolerances and general tolerances according to, e.g. ISO 2768-1 and ISO 8062-3) is explained in Annex A.

NOTE 1 The figures, as shown in this part of ISO 14405, merely illustrate the text and are not intended to reflect actual usage. The figures are consequently simplified to indicate only the relevant principles.

NOTE 2 For indications of size tolerances, see the following:

- ISO 14405-1 for linear size;

- ISO 2538 for wedges;

- ISO 3040 for cones.

NOTE 3 The rules for geometrical tolerancing are given in ISO 1101.

Document History

January 1, 2019
Geometrical product specifications (GPS) - Dimensional tolerancing - Part 2: Dimensions other than linear or angular sizes
This document illustrates the ambiguity caused by the use of dimensional specifications to control properties other than linear or angular size and the benefit of using geometrical specifications...
EN ISO 14405-2
December 1, 2011
Geometrical product specifications (GPS) - Dimensional tolerancing - Part 2: Dimensions other than linear sizes
This part of ISO 14405 illustrates the use of geometrical tolerancing for dimensions that are not linear sizes to avoid the ambiguity that the use of ± tolerances on these dimensions causes. Both...

References

Advertisement