DSF/PREN 4604-006

Aerospace series – Cable, electrical, for signal transmission – Part 006: Cable, coaxial, 50 Ohms, 200 °C, type WM – Product standard

pending
Organization: DS
Status: pending
Page Count: 15
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the required characteristics of a coaxial cable, 50 Ω, type WM, for use in aircraft electrical systems at operating temperature between -55 °C and 200 °C and specially for high frequency up to 6 GHz. The document encloses also a regular and reinforced cable version (code R) which is used for sensitive systems with controlled VSWR.

Document History

April 27, 2020
Aerospace series – Cable, electrical, for signal transmission – Part 006: Cable, coaxial, 50 ohms, 200 °C, type WM – Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WM, for use in aircraft electrical systems at operating temperature between – 55 °C and 200 °C and specially for...
October 1, 2019
Aerospace series – Cable, electrical, for signal transmission – Part 006: Cable, coaxial, 50 ohms, 200 °C, type WM – Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WM, for use in aircraft electrical systems at operating temperature between – 55 °C and 200 °C and specially for...
February 20, 2009
Aerospace series – Cable, electrical, for signal transmission – Part 006: Cable, coaxial, 50 ohm, 200 °C, type WM – Product standard
This standard specifies the required characteristics of a coaxial cable, 50 µ-, type WM, for use in aircraft electrical systems at operating temperature between – 55 °C and 200 °C and specially for...
DSF/PREN 4604-006
Aerospace series – Cable, electrical, for signal transmission – Part 006: Cable, coaxial, 50 Ohms, 200 °C, type WM – Product standard
This document specifies the required characteristics of a coaxial cable, 50 Ω, type WM, for use in aircraft electrical systems at operating temperature between -55 °C and 200 °C and specially for...
Advertisement