DS/IEC 60404-8-4

Magnetic materials – Part 8-4: Specifications for individual materials – Cold-rolled non-oriented electrical steel strip and sheet delivered in the fully-processed state

active, Most Current
Organization: DS
Publication Date: 30 September 2022
Status: active
Page Count: 33
ICS Code (Magnetic materials): 29.030
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 60404 defines the grades of cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,47 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it gives general requirements, magnetic properties, geometric characteristics, tolerances and technological characteristics, as well as inspection procedure. The nominal thickness 0,47 mm applies to the grades for use at 60 Hz only. This document applies to cold-rolled non-oriented electrical steel strip and sheet supplied in the fully-processed state, i.e. the final annealed condition, in coils or sheets, and intended for the construction of magnetic circuits. This document does not apply to materials supplied in the semi-processed state. NOTE - The cold-rolled non-oriented electrical steel strip and sheet supplied in the semi-processed state is specified in IEC 60404-8-3. The grades defined in this document correspond to Class C21 of IEC 60404-1.

Document History

DS/IEC 60404-8-4
September 30, 2022
Magnetic materials – Part 8-4: Specifications for individual materials – Cold-rolled non-oriented electrical steel strip and sheet delivered in the fully-processed state
This part of IEC 60404 defines the grades of cold-rolled non-oriented electrical steel strip and sheet in nominal thicknesses of 0,35 mm, 0,47 mm, 0,50 mm, 0,65 mm and 1,00 mm. In particular, it...
Advertisement