DS/EN ISO 20595
Water quality – Determination of selected highly volatile organic compounds in water – Method using gas chromatography and mass spectrometry by static headspace technique (HS-GC-MS) (ISO 20595:2018)
| Organization: | DS |
| Publication Date: | 29 September 2022 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
ISO 20595:2018 specifies a method for the determination of selected volatile organic compounds in water (see Table 1). This comprises among others volatile halogenated hydrocarbons as well as gasoline components (BTXE, TAME, MTBE and ETBE). The method is applicable to the determination of volatile organic compounds (see Table 1) in drinking water, groundwater, surface water and treated waste water in mass concentrations ;gt;0,1 µg/l. The lower application range depends on the individual compound, the amount of the blank value and the matrix.
Document History