TAPPI - TIP 0304-64
How to Minimize Rolling Scores in Diecutting Operations
| Organization: | TAPPI |
| Publication Date: | 1 January 2022 |
| Status: | active |
| Page Count: | 3 |
scope:
This Technical Information Paper includes recommended operating procedures to minimize incidents of rolling scores on combined board in diecutting operations.
The ideal score must:
(1) crush the paper to produce a crease about which the board will fold or hinge
(2) produce relief for corrugated board or paper adjacent to the fold crease
(3) control the corrugated board deformation in the vicinity of the score to limit tension or shear in the paper.
The resultant score should be accomplished without cutting or cracking the paper of the combined board and should fold squarely along the centralized crease line. In order to achieve this, the scoring operation must be in good mechanical condition. This includes the following:
• Correct rolls, scores, and anvil diameters with correct total indicated runouts.
• Proper diameter of female anvil and correct OEM specified score width and height requirements.
Document History