ETSI - ES 203 811-3
Integrated broadband cable telecommunication networks (CABLE); Sixth generation transmission systems for interactive cable television services - IP cable modem; Part 3: MAC and upper layer protocol interfaces; DOCSIS® 4.0 [ANSI/SCTE 262-2 2020]
| Organization: | ETSI |
| Publication Date: | 1 September 2022 |
| Status: | active |
| Page Count: | 7 |
scope:
The present document provides the ETSI endorsement of ANSI/SCTE standard ANSI/SCTE 262-2 [1].
ANSI/SCTE 262-2 [1] is part of a series of standards that defines the sixth generation of high-speed data-over-cable systems and is based on a set of specifications commonly referred to as DOCSIS 4.0 specifications. This generation of the DOCSIS specifications builds upon the previous generations of DOCSIS specifications (commonly referred to as the DOCSIS 3.1 and earlier specifications), leveraging the existing Media Access Control (MAC) and Physical (PHY) layers with the addition of appropriate updates to the MAC and management layers to support new PHY functionality. It includes backward compatibility for the existing PHY layers in order to enable a seamless migration to the new technology.
ANSI/SCTE 262-2 [1] defines the interface for the MAC and upper layer protocols, and corresponds to the CableLabs specification CM-SP-MULPIv4.0-I01-
Document History