CEI - EN IEC 61557-17

Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing measuring or monitoring of protective measures Part 17: Non-contact AC voltage indicators

active, Most Current
Organization: CEI
Publication Date: 1 September 2022
Status: active
Page Count: 22
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
scope:

This part of IEC 61557 defines minimum performance requirements for non-contact AC voltage indicators to reduce the risk of electric shock for the testing person and bystanders caused by the wrong interpretation of the indication.

Products designed and manufactured in accordance with this document are for use by (electrically) skilled persons only. Non-contact AC voltage indicators are not designed for testing the absence of the operating voltage.

Document History

EN IEC 61557-17
September 1, 2022
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing measuring or monitoring of protective measures Part 17: Non-contact AC voltage indicators
This part of IEC 61557 defines minimum performance requirements for non-contact AC voltage indicators to reduce the risk of electric shock for the testing person and bystanders caused by the wrong...

References

Advertisement