NEN-EN-ISO 28080

Hardmetals - Abrasion tests for hardmetals

active, Most Current
Organization: NEN
Publication Date: 1 March 2021
Status: active
Page Count: 28
ICS Code (Mechanical testing of metals): 77.040.10
ICS Code (Powder metallurgy): 77.160
scope:

This document specifies a generic test method to determine the abrasion wear characteristics of hardmetals.

The test is appropriate for use in situations where test laboratories have a need to simulate abrasive damage. The procedure includes information which enables the test to be used in a variety of different conditions:

a) with counterface wheels of different stiffness (for example steel and rubber);

b) wet and dry;

c) different abrasive sizes;

d) different chemical environments.

Document History

NEN-EN-ISO 28080
March 1, 2021
Hardmetals - Abrasion tests for hardmetals
This document specifies a generic test method to determine the abrasion wear characteristics of hardmetals. The test is appropriate for use in situations where test laboratories have a need to...

References

Advertisement