NEN-EN 15882-2
Extended application of results from fire resistance tests for service installations - Part 2: Fire dampers
| Organization: | NEN |
| Publication Date: | 1 April 2021 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Other standards related to protection against fire): | 13.220.99 |
scope:
This document provides guidance and rules to notified bodies (for fire dampers) allowing them to produce/validate an extended field of application report for fire dampers. This document identifies the parameters that affect the fire resistance of dampers. It also identifies the factors that need to be considered when deciding whether, or by how much, the parameter can be extended when contemplating the fire resistance performance of an untested, or untestable variation in the construction.
This document explains the principles behind how a conclusion on the influence of specific parameters/construct
This document does not cover dampers used for smoke control.
It is the intention that the application of this document makes it possible to identify which specifications to test to maximize the field of application. Some information on test programmes is given for guidance purposes.
Document History