ASTM International - ASTM D1073-11
Standard Specification for Fine Aggregate for Bituminous Paving Mixtures
| Organization: | ASTM International |
| Publication Date: | 1 December 2011 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Road construction): | 93.080.10 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This specification covers fine aggregate for use in bituminous paving mixtures.
1.2 This specification is intended to describe material from a single source. When material from two or more sources is to be blended to produce a grading to meet requirements in other specifications for bituminous paving mixtures, the grading requirements of Table 1 of this specification are not applicable.
Note 1- When obtaining materials from two or more sources that are to be blended to produce the final mix, it is recommended that the specifying or the ordering agency specify the alternative gradings and blend ratios to be supplied.
1.3 The values stated in SI units are to be regarded as standard. Inch-pound units, shown in parentheses, are for information only.
1.4 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
abstract:
This specification covers fine aggregate for use in bituminous paving mixtures. The aggregate shall be sampled to meet the requirements prescribed. Grading, fineness modulus and plasticity index... View More
Document History