ANS - 19.11

Calculation and Measurement of the Moderator Temperature Coefficient of Reactivity for Water Moderated Power Reactors

inactive
Organization: ANS
Publication Date: 1 January 1997
Status: inactive
Page Count: 28
scope:

This standard provides guidance and specifies criteria for determining the MTC in water moderated power reactors. Measurement of the isothermal temperature coefficient of reactivity (ITC) at hot zero power (HZP) conditions is covered in American National Standard Reload Startup Physics Tests for Pressurized Water Reactors, ANSIIANS-19.6.1-1997 [1].1 This standard therefore addresses the calculation of the ITC at HZP and the calculation and measurement of the MTC at power. At present, this standard addresses the calculation and measurement of the MTC only in PWRs, because that is the only type of power reactor currently sited in the United States for which measurement of the MTC is required.

1 Numbers in brackets refer to corresponding numbers in Section 8, References.

Document History

April 11, 2017
Calculation and Measurement of the Moderator Temperature Coefficient of Reactivity for Pressurized Water Reactors
This standard 1) provides guidance and specifies criteria for determining the MTC in PWRs. Measurement of the isothermal temperature coefficient of reactivity (ITC) at hot-zero-power (HZP) conditions...
January 1, 2017
Calculation and Measurement of the Moderator Temperature Coefficient of Reactivity for Pressurized Water Reactors
This standard1) provides guidance and specifies criteria for determining the MTC in PWRs. Measurement of the isothermal temperature coefficient of reactivity (ITC) at hot-zero-power (HZP) conditions...
January 1, 1997
Calculation and Measurement of the Moderator Temperature Coefficient of Reactivity for Water Moderated Power Reactors
A description is not available for this item.
January 1, 1997
Calculation and Measurement of the Moderator Temperature Coefficient of Reactivity for Water Moderated Power Reactors
This standard provides guidance and specifies criteria for determining the MTC in water moderated power reactors. Measurement of the isothermal temperature coefficient of reactivity (ITC) at hot zero...
January 1, 1997
Calculation and Measurement of the Moderator Temperature Coefficient of Reactivity for Water Moderated Power Reactors
This standard provides guidance and specifies criteria for determining the MTC in water moderated power reactors. Measurement of the isothermal temperature coefficient of reactivity (ITC) at hot zero...
19.11
January 1, 1997
Calculation and Measurement of the Moderator Temperature Coefficient of Reactivity for Water Moderated Power Reactors
This standard provides guidance and specifies criteria for determining the MTC in water moderated power reactors. Measurement of the isothermal temperature coefficient of reactivity (ITC) at hot zero...

References

Advertisement