DS/EN IEC 60674-3-4

Plastic films for electrical purposes – Part 3: Specifications for individual materials – Sheets 4: Polyimide films used for electrical insulation

active, Most Current
Organization: DS
Publication Date: 23 August 2022
Status: active
Page Count: 24
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This International Standard gives the requirements for polyimide films used for electrical purposes. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone. Safety warning: it is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

DS/EN IEC 60674-3-4
August 23, 2022
Plastic films for electrical purposes – Part 3: Specifications for individual materials – Sheets 4: Polyimide films used for electrical insulation
This International Standard gives the requirements for polyimide films used for electrical purposes. Materials which conform to this specification meet established levels of performance. However, the...
Advertisement