DS/EN IEC 62271-202
High-voltage switchgear and controlgear – Part 202: AC prefabricated substations for rated voltages above 1 kV and up to and including 52 kV
| Organization: | DS |
| Publication Date: | 24 August 2022 |
| Status: | active |
| Page Count: | 130 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
This part of IEC 62271 specifies the service conditions, rated characteristics, general structural requirements and test methods of enclosed high-voltage prefabricated substations. These prefabricated substations are cable-connected to AC high-voltage networks with an operating voltage up to and including 52 kV and power frequencies up to and including 60 Hz. They can be manually operated from inside (walk-in type) or from outside (non-walk-in type). They are designed for outdoor installation at locations with public accessibility and where protection of personnel is provided. These prefabricated substations can be situated at ground level or partially or completely below ground level. The last are also called "underground prefabricated substations". In general, two types of prefabricated substations are considered in this document: - high-voltage switchgear prefabricated substations; - high-voltage/low-vol
Document History